Vishay Intertechnology, Inc. Through Hole Resistors CW01068R10JE123

Description
68.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01068R10JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068R10JE123-ND
Through Hole Resistors CW01068R10JE123-ND
68.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 68.1 OHM 5% SILICONE WW - CW01068R10JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 5% SILICONE WW
CW01068R10JE123
RES 68.1 OHM 5% SILICONE WW CW01068R10JE123
RES 68.1ohm 5% SILICONE WW

RES 68.1ohm 5% SILICONE WW

Supplier's Site
Cw-10-3 68.1 5% E12 E3 Vishay - 70P5415 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 68.1 5% E12 E3 Vishay
70P5415
Cw-10-3 68.1 5% E12 E3 Vishay 70P5415
CW-10-3 68.1 5% e12 E3

CW-10-3 68.1 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01068R10JE123-ND CW01068R10JE123 70P5415
Product Name Through Hole Resistors RES 68.1 OHM 5% SILICONE WW Cw-10-3 68.1 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details