Vishay Intertechnology, Inc. Through Hole Resistors CW01068R00KE12

Description
68 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01068R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068R00KE12-ND
Through Hole Resistors CW01068R00KE12-ND
68 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 68 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01068R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01068R00KE12
Res Wirewound 68 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01068R00KE12
Res Wirewound 68 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 68 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01068R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01068R00KE12
Wirewound Resistors 3110-CW01068R00KE12
CW-10 68 10% E12 e3

CW-10 68 10% E12 e3

Supplier's Site Datasheet
Cw-10 68 10% E12 E3 Vishay - 70P5410 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 68 10% E12 E3 Vishay
70P5410
Cw-10 68 10% E12 E3 Vishay 70P5410
CW-10 68 10% e12 E3

CW-10 68 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01068R00KE12-ND CW01068R00KE12 3110-CW01068R00KE12 70P5410
Product Name Through Hole Resistors Res Wirewound 68 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 68 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details