Vishay Intertechnology, Inc. RES 68 OHM 13W 5% WW AXIAL CW01068R00JS67

Description
RES 68ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 68ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 13W 5% WW AXIAL - CW01068R00JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 13W 5% WW AXIAL
CW01068R00JS67
RES 68 OHM 13W 5% WW AXIAL CW01068R00JS67
RES 68ohm 13W 5% WW AXIAL

RES 68ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01068R00JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068R00JS67-ND
Through Hole Resistors CW01068R00JS67-ND
68 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01068R00JS67 CW01068R00JS67-ND
Product Name RES 68 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details