Vishay Intertechnology, Inc. RES 68 OHM 13W 5% WW AXIAL CW01068R00JE733

Description
RES 68ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 68ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 13W 5% WW AXIAL - CW01068R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 13W 5% WW AXIAL
CW01068R00JE733
RES 68 OHM 13W 5% WW AXIAL CW01068R00JE733
RES 68ohm 13W 5% WW AXIAL

RES 68ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01068R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068R00JE733-ND
Through Hole Resistors CW01068R00JE733-ND
68 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 68 5% E73 E3 Vishay - 70P5409 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 68 5% E73 E3 Vishay
70P5409
Cw-10-3 68 5% E73 E3 Vishay 70P5409
CW-10-3 68 5% E73 e3

CW-10-3 68 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01068R00JE733 CW01068R00JE733-ND 70P5409
Product Name RES 68 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 68 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details