Vishay Intertechnology, Inc. Wirewound Resistors CW01068R00JE12

Description
CW-10 68 5% E12 e3
Request a Quote Datasheet
Description
CW-10 68 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01068R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01068R00JE12
Wirewound Resistors 3110-CW01068R00JE12
CW-10 68 5% E12 e3

CW-10 68 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01068R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068R00JE12-ND
Through Hole Resistors CW01068R00JE12-ND
68 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 68 OHM 13W 5% WW AXIAL - CW01068R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 13W 5% WW AXIAL
CW01068R00JE12
RES 68 OHM 13W 5% WW AXIAL CW01068R00JE12
RES 68ohm 13W 5% WW AXIAL

RES 68ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 68 5% E12 E3 Vishay - 70P5407 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 68 5% E12 E3 Vishay
70P5407
Cw-10 68 5% E12 E3 Vishay 70P5407
CW-10 68 5% e12 E3

CW-10 68 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01068R00JE12 CW01068R00JE12-ND CW01068R00JE12 70P5407
Product Name Wirewound Resistors Through Hole Resistors RES 68 OHM 13W 5% WW AXIAL Cw-10 68 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details