Vishay Intertechnology, Inc. Through Hole Resistors CW01068K00KE733

Description
68 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01068K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068K00KE733-ND
Through Hole Resistors CW01068K00KE733-ND
68 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01068K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01068K00KE733
Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01068K00KE733
Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01068K00KE733-ND CW01068K00KE733
Product Name Through Hole Resistors Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers