Vishay Intertechnology, Inc. Through Hole Resistors CW01068K00KE123

Description
68 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01068K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068K00KE123-ND
Through Hole Resistors CW01068K00KE123-ND
68 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01068K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01068K00KE123
Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01068K00KE123
Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01068K00KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01068K00KE123
Through Hole Resistors CW01068K00KE123
RES 68K OHM 13W 10% AXIAL

RES 68K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10-3 68K 10% E12 E3 Vishay - 70P5404 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 68K 10% E12 E3 Vishay
70P5404
Cw-10-3 68K 10% E12 E3 Vishay 70P5404
CW-10-3 68K 10% e12 E3

CW-10-3 68K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01068K00KE123-ND CW01068K00KE123 CW01068K00KE123 70P5404
Product Name Through Hole Resistors Res Wirewound 68K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 68K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers