Vishay Intertechnology, Inc. Res Wirewound 68K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01068K00JE123

Description
Res Wirewound 68K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 68K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01068K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01068K00JE123
Res Wirewound 68K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01068K00JE123
Res Wirewound 68K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 68K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01068K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068K00JE123-ND
Through Hole Resistors CW01068K00JE123-ND
68 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01068K00JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01068K00JE123
Through Hole Resistors CW01068K00JE123
RES 68K OHM 13W 5% AXIAL

RES 68K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 68K 5% E12 E3 Vishay - 70P5400 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 68K 5% E12 E3 Vishay
70P5400
Cw-10-3 68K 5% E12 E3 Vishay 70P5400
CW-10-3 68K 5% e12 E3

CW-10-3 68K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01068K00JE123 CW01068K00JE123-ND CW01068K00JE123 70P5400
Product Name Res Wirewound 68K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Cw-10-3 68K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers