68 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 68K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
RES,Metal Alloy,68KOhms,5+/-% Tol,-30,30ppm-TC
RES 68K OHM 13W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01068K00JB12-ND | CW01068K00JB12 | 3110-CW01068K00JB12 | 43C8851 | CW01068K00JB12 |
| Product Name | Through Hole Resistors | Res Wirewound 68K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Res,metal Alloy,68Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |