Vishay Intertechnology, Inc. Through Hole Resistors CW010681R0KE733

Description
681 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
681 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010681R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010681R0KE733-ND
Through Hole Resistors CW010681R0KE733-ND
681 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

681 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 681 OHM 13W 10% WW AXIAL - CW010681R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 13W 10% WW AXIAL
CW010681R0KE733
RES 681 OHM 13W 10% WW AXIAL CW010681R0KE733
RES 681ohm 13W 10% WW AXIAL

RES 681ohm 13W 10% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW010681R0KE733-ND CW010681R0KE733
Product Name Through Hole Resistors RES 681 OHM 13W 10% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers