Vishay Intertechnology, Inc. RES 681 OHM 13W 10% WW AXIAL CW010681R0KE123

Description
RES 681ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 13W 10% WW AXIAL - CW010681R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 13W 10% WW AXIAL
CW010681R0KE123
RES 681 OHM 13W 10% WW AXIAL CW010681R0KE123
RES 681ohm 13W 10% WW AXIAL

RES 681ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010681R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010681R0KE123-ND
Through Hole Resistors CW010681R0KE123-ND
681 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

681 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010681R0KE123 CW010681R0KE123-ND
Product Name RES 681 OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers