Vishay Intertechnology, Inc. Wirewound Resistors CW010681R0KE12

Description
CW-10 681 10% E12 e3
Request a Quote Datasheet
Description
CW-10 681 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010681R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010681R0KE12
Wirewound Resistors 3110-CW010681R0KE12
CW-10 681 10% E12 e3

CW-10 681 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 681 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010681R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010681R0KE12
Res Wirewound 681 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010681R0KE12
Res Wirewound 681 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 681 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010681R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010681R0KE12-ND
Through Hole Resistors CW010681R0KE12-ND
681 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

681 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 681 10% E12 E3 Vishay - 70P5433 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 681 10% E12 E3 Vishay
70P5433
Cw-10 681 10% E12 E3 Vishay 70P5433
CW-10 681 10% e12 E3

CW-10 681 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010681R0KE12 CW010681R0KE12 CW010681R0KE12-ND 70P5433
Product Name Wirewound Resistors Res Wirewound 681 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 681 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 681 ohms 681 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details