Vishay Intertechnology, Inc. RES 680 OHM 13W 10% WW AXIAL CW010680R0KE733

Description
RES 680ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 680ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 13W 10% WW AXIAL - CW010680R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 13W 10% WW AXIAL
CW010680R0KE733
RES 680 OHM 13W 10% WW AXIAL CW010680R0KE733
RES 680ohm 13W 10% WW AXIAL

RES 680ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010680R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010680R0KE733-ND
Through Hole Resistors CW010680R0KE733-ND
680 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

680 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 680 10% E73 E3 Vishay - 70P5428 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 680 10% E73 E3 Vishay
70P5428
Cw-10-3 680 10% E73 E3 Vishay 70P5428
CW-10-3 680 10% E73 e3

CW-10-3 680 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010680R0KE733 CW010680R0KE733-ND 70P5428
Product Name RES 680 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 680 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details