Vishay Intertechnology, Inc. RES 680 OHM 5% 13W SILICONE WW CW010680R0JS73

Description
RES 680ohm 5% 13W SILICONE WW
Request a Quote Datasheet
Description
RES 680ohm 5% 13W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 5% 13W SILICONE WW - CW010680R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 5% 13W SILICONE WW
CW010680R0JS73
RES 680 OHM 5% 13W SILICONE WW CW010680R0JS73
RES 680ohm 5% 13W SILICONE WW

RES 680ohm 5% 13W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW010680R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010680R0JS73
Wirewound Resistors 3110-CW010680R0JS73
CW-10 680 5% S73

CW-10 680 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-680TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-680TR-ND
Through Hole Resistors CWE-680TR-ND
680 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

680 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor Wirewound, 680 Ohm, 10W, 5%; Resistance Vishay - 06H0090 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 680 Ohm, 10W, 5%; Resistance Vishay
06H0090
Resistor Wirewound, 680 Ohm, 10W, 5%; Resistance Vishay 06H0090
RESISTOR WIREWOUND, 680 OHM, 10W, 5%; Resistance:680ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 680 OHM, 10W, 5%; Resistance:680ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010680R0JS73 3110-CW010680R0JS73 CWE-680TR-ND 06H0090
Product Name RES 680 OHM 5% 13W SILICONE WW Wirewound Resistors Through Hole Resistors Resistor Wirewound, 680 Ohm, 10W, 5%; Resistance Vishay
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Category / Application Industrial General Use
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details