Vishay Intertechnology, Inc. Through Hole Resistors CW01066K00KE733

Description
66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01066K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01066K00KE733-ND
Through Hole Resistors CW01066K00KE733-ND
66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01066K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01066K00KE733
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01066K00KE733
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 66K 10% E73 E3 Vishay - 70P5398 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 66K 10% E73 E3 Vishay
70P5398
Cw-10-3 66K 10% E73 E3 Vishay 70P5398
CW-10-3 66K 10% E73 e3

CW-10-3 66K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01066K00KE733-ND CW01066K00KE733 70P5398
Product Name Through Hole Resistors Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 66K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details