Vishay Intertechnology, Inc. Through Hole Resistors CW01066K00KE123

Description
66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote
Description
66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW01066K00KE123 is a through-hole wirewound resistor from Lingto Electronic Limited, designed for commercial power applications. It features a power rating of 10 watts at 25 °C, with a resistance range from 0.1 to 167 kΩ and a tolerance of ±10%. The resistor is silicone coated for high-temperature applications, with an operating temperature range of -65 °C to +350 °C. It has a maximum working voltage determined by the formula (P x R)^{1/2} and a dielectric withstanding voltage of 1000 V AC. The construction includes a ceramic core and tinned Copperweld terminals, ensuring durability and stability in operation. This product is suitable for applications requiring reliable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The CW01066K00KE123 is a through-hole wirewound resistor from Lingto Electronic Limited, designed for commercial power applications. It features a power rating of 10 watts at 25 °C, with a resistance range from 0.1 to 167 kΩ and a tolerance of ±10%. The resistor is silicone coated for high-temperature applications, with an operating temperature range of -65 °C to +350 °C. It has a maximum working voltage determined by the formula (P x R)^{1/2} and a dielectric withstanding voltage of 1000 V AC. The construction includes a ceramic core and tinned Copperweld terminals, ensuring durability and stability in operation. This product is suitable for applications requiring reliable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01066K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01066K00KE123-ND
Through Hole Resistors CW01066K00KE123-ND
66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01066K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01066K00KE123
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01066K00KE123
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 66K 10% E12 E3 Vishay - 70P5396 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 66K 10% E12 E3 Vishay
70P5396
Cw-10-3 66K 10% E12 E3 Vishay 70P5396
CW-10-3 66K 10% e12 E3

CW-10-3 66K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01066K00KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01066K00KE123
Through Hole Resistors CW01066K00KE123
RES 66K OHM 13W 10% AXIAL

RES 66K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01066K00KE123-ND CW01066K00KE123 70P5396 CW01066K00KE123
Product Name Through Hole Resistors Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 66K 10% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623774-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details