Vishay Intertechnology, Inc. Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01066K00KE12

Description
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01066K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01066K00KE12
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01066K00KE12
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01066K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01066K00KE12
Wirewound Resistors 3110-CW01066K00KE12
CW-10 66K 10% E12 e3

CW-10 66K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01066K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01066K00KE12-ND
Through Hole Resistors CW01066K00KE12-ND
66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 66K 10% E12 E3 Vishay - 70P5395 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 66K 10% E12 E3 Vishay
70P5395
Cw-10 66K 10% E12 E3 Vishay 70P5395
CW-10 66K 10% e12 E3

CW-10 66K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01066K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01066K00KE12
Through Hole Resistors CW01066K00KE12
RES 66K OHM 13W 10% AXIAL

RES 66K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW01066K00KE12 3110-CW01066K00KE12 CW01066K00KE12-ND 70P5395 CW01066K00KE12
Product Name Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Cw-10 66K 10% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details