RES 66Kohm 13W 5% WW AXIAL
CW-10 66K 5% E73 e3
66 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01066K00JE73 | 3110-CW01066K00JE73 | CW01066K00JE73-ND |
| Product Name | RES 66K OHM 13W 5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 66000 ohms | 66000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 13 watts | 13 watts | |
| Category / Application | Industrial | General Use |