Vishay Intertechnology, Inc. Res Wirewound 65 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01065R00KE733

Description
Res Wirewound 65 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 65 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 65 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01065R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01065R00KE733
Res Wirewound 65 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01065R00KE733
Res Wirewound 65 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 65 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01065R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01065R00KE733-ND
Through Hole Resistors CW01065R00KE733-ND
65 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

65 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 65 10% E73 E3 Vishay - 70P5382 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 65 10% E73 E3 Vishay
70P5382
Cw-10-3 65 10% E73 E3 Vishay 70P5382
CW-10-3 65 10% E73 e3

CW-10-3 65 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01065R00KE733 CW01065R00KE733-ND 70P5382
Product Name Res Wirewound 65 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 65 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661617 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details