Vishay Intertechnology, Inc. RES 65 OHM 13W 10% WW AXIAL CW01065R00KE123

Description
RES 65ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 65ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65 OHM 13W 10% WW AXIAL - CW01065R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65 OHM 13W 10% WW AXIAL
CW01065R00KE123
RES 65 OHM 13W 10% WW AXIAL CW01065R00KE123
RES 65ohm 13W 10% WW AXIAL

RES 65ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01065R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01065R00KE123-ND
Through Hole Resistors CW01065R00KE123-ND
65 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

65 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 65 10% E12 E3 Vishay - 70P5380 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 65 10% E12 E3 Vishay
70P5380
Cw-10-3 65 10% E12 E3 Vishay 70P5380
CW-10-3 65 10% e12 E3

CW-10-3 65 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01065R00KE123 CW01065R00KE123-ND 70P5380
Product Name RES 65 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 65 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65 ohms 65 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details