Vishay Intertechnology, Inc. Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01065R00JE733

Description
Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01065R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01065R00JE733
Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01065R00JE733
Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01065R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01065R00JE733-ND
Through Hole Resistors CW01065R00JE733-ND
65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 65 5% E73 E3 Vishay - 70P5378 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 65 5% E73 E3 Vishay
70P5378
Cw-10-3 65 5% E73 E3 Vishay 70P5378
CW-10-3 65 5% E73 e3

CW-10-3 65 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01065R00JE733 CW01065R00JE733-ND 70P5378
Product Name Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 65 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers