Vishay Intertechnology, Inc. Wirewound Resistors CW01065R00JE73

Description
CW-10 65 5% E73 e3
Request a Quote Datasheet
Description
CW-10 65 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01065R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01065R00JE73
Wirewound Resistors 3110-CW01065R00JE73
CW-10 65 5% E73 e3

CW-10 65 5% E73 e3

Supplier's Site Datasheet
RES 65 OHM 13W 5% WW AXIAL - CW01065R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65 OHM 13W 5% WW AXIAL
CW01065R00JE73
RES 65 OHM 13W 5% WW AXIAL CW01065R00JE73
RES 65ohm 13W 5% WW AXIAL

RES 65ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01065R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01065R00JE73-ND
Through Hole Resistors CW01065R00JE73-ND
65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 65 5% E73 E3 Vishay - 70P5377 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 65 5% E73 E3 Vishay
70P5377
Cw-10 65 5% E73 E3 Vishay 70P5377
CW-10 65 5% E73 e3

CW-10 65 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01065R00JE73 CW01065R00JE73 CW01065R00JE73-ND 70P5377
Product Name Wirewound Resistors RES 65 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 65 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 65 ohms 65 ohms 65 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers