Vishay Intertechnology, Inc. Through Hole Resistors CW01065R00JE123

Description
65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01065R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01065R00JE123-ND
Through Hole Resistors CW01065R00JE123-ND
65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01065R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01065R00JE123
Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01065R00JE123
Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 65 5% E12 E3 Vishay - 70P5376 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 65 5% E12 E3 Vishay
70P5376
Cw-10-3 65 5% E12 E3 Vishay 70P5376
CW-10-3 65 5% e12 E3

CW-10-3 65 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01065R00JE123-ND CW01065R00JE123 70P5376
Product Name Through Hole Resistors Res Wirewound 65 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 65 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details