Vishay Intertechnology, Inc. RES 65 OHM 13W 5% WW AXIAL CW01065R00JE12

Description
RES 65ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 65ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65 OHM 13W 5% WW AXIAL - CW01065R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65 OHM 13W 5% WW AXIAL
CW01065R00JE12
RES 65 OHM 13W 5% WW AXIAL CW01065R00JE12
RES 65ohm 13W 5% WW AXIAL

RES 65ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01065R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01065R00JE12
Wirewound Resistors 3110-CW01065R00JE12
CW-10 65 5% E12 e3

CW-10 65 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01065R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01065R00JE12-ND
Through Hole Resistors CW01065R00JE12-ND
65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 65 5% E12 E3 Vishay - 70P5375 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 65 5% E12 E3 Vishay
70P5375
Cw-10 65 5% E12 E3 Vishay 70P5375
CW-10 65 5% e12 E3

CW-10 65 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01065R00JE12 3110-CW01065R00JE12 CW01065R00JE12-ND 70P5375
Product Name RES 65 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 65 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65 ohms 65 ohms 65 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details