Vishay Intertechnology, Inc. Through Hole Resistors CW010650R0JE733

Description
650 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
650 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010650R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010650R0JE733-ND
Through Hole Resistors CW010650R0JE733-ND
650 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

650 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 650 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010650R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010650R0JE733
Res Wirewound 650 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010650R0JE733
Res Wirewound 650 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 650 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 650 5% E73 E3 Vishay - 70P5386 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 650 5% E73 E3 Vishay
70P5386
Cw-10-3 650 5% E73 E3 Vishay 70P5386
CW-10-3 650 5% E73 e3

CW-10-3 650 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010650R0JE733-ND CW010650R0JE733 70P5386
Product Name Through Hole Resistors Res Wirewound 650 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 650 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers