Vishay Intertechnology, Inc. Wirewound Resistors CW010650R0JE73

Description
CW-10 650 5% E73 e3
Request a Quote Datasheet
Description
CW-10 650 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010650R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010650R0JE73
Wirewound Resistors 3110-CW010650R0JE73
CW-10 650 5% E73 e3

CW-10 650 5% E73 e3

Supplier's Site Datasheet
RES 650 OHM 13W 5% WW AXIAL - CW010650R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 650 OHM 13W 5% WW AXIAL
CW010650R0JE73
RES 650 OHM 13W 5% WW AXIAL CW010650R0JE73
RES 650ohm 13W 5% WW AXIAL

RES 650ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010650R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010650R0JE73-ND
Through Hole Resistors CW010650R0JE73-ND
650 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

650 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW010650R0JE73 CW010650R0JE73 CW010650R0JE73-ND
Product Name Wirewound Resistors RES 650 OHM 13W 5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 650 ohms 650 ohms 650 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C14R68JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details