CW-10 650 5% E12 e3
650 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 650ohm 13W 5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW010650R0JE12 | CW010650R0JE12-ND | CW010650R0JE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 650 OHM 13W 5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 650 ohms | 650 ohms | 650 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |