Vishay Intertechnology, Inc. Through Hole Resistors CW010634R0KE12

Description
634 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
634 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010634R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010634R0KE12-ND
Through Hole Resistors CW010634R0KE12-ND
634 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

634 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010634R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010634R0KE12
Wirewound Resistors 3110-CW010634R0KE12
CW-10 634 10% E12 e3

CW-10 634 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010634R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010634R0KE12
Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010634R0KE12
Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 634 10% E12 E3 Vishay - 70P5371 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 634 10% E12 E3 Vishay
70P5371
Cw-10 634 10% E12 E3 Vishay 70P5371
CW-10 634 10% e12 E3

CW-10 634 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010634R0KE12-ND 3110-CW010634R0KE12 CW010634R0KE12 70P5371
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 634 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details