Vishay Intertechnology, Inc. Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010634R0JE73

Description
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010634R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010634R0JE73
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010634R0JE73
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010634R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010634R0JE73-ND
Through Hole Resistors CW010634R0JE73-ND
634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010634R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010634R0JE73
Wirewound Resistors 3110-CW010634R0JE73
CW-10 634 5% E73 e3

CW-10 634 5% E73 e3

Supplier's Site Datasheet
Cw-10 634 5% E73 E3 Vishay - 70P5369 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 634 5% E73 E3 Vishay
70P5369
Cw-10 634 5% E73 E3 Vishay 70P5369
CW-10 634 5% E73 e3

CW-10 634 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010634R0JE73 CW010634R0JE73-ND 3110-CW010634R0JE73 70P5369
Product Name Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 634 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details