Vishay Intertechnology, Inc. Wirewound Resistors CW010634R0JE12

Description
CW-10 634 5% E12 e3
Request a Quote Datasheet
Description
CW-10 634 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010634R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010634R0JE12
Wirewound Resistors 3110-CW010634R0JE12
CW-10 634 5% E12 e3

CW-10 634 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010634R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010634R0JE12
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010634R0JE12
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010634R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010634R0JE12-ND
Through Hole Resistors CW010634R0JE12-ND
634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 634 5% E12 E3 Vishay - 70P5367 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 634 5% E12 E3 Vishay
70P5367
Cw-10 634 5% E12 E3 Vishay 70P5367
CW-10 634 5% e12 E3

CW-10 634 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010634R0JE12 CW010634R0JE12 CW010634R0JE12-ND 70P5367
Product Name Wirewound Resistors Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 634 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 634 ohms 634 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details