Vishay Intertechnology, Inc. Through Hole Resistors CW01062R00KE733

Description
62 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
62 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01062R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01062R00KE733-ND
Through Hole Resistors CW01062R00KE733-ND
62 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

62 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01062R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01062R00KE733
Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01062R00KE733
Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 62 10% E73 E3 Vishay - 70P5350 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 62 10% E73 E3 Vishay
70P5350
Cw-10-3 62 10% E73 E3 Vishay 70P5350
CW-10-3 62 10% E73 e3

CW-10-3 62 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01062R00KE733-ND CW01062R00KE733 70P5350
Product Name Through Hole Resistors Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 62 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details