Vishay Intertechnology, Inc. Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01062R00KE12

Description
Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01062R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01062R00KE12
Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01062R00KE12
Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01062R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01062R00KE12-ND
Through Hole Resistors CW01062R00KE12-ND
62 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

62 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01062R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01062R00KE12
Wirewound Resistors 3110-CW01062R00KE12
CW-10 62 10% E12 e3

CW-10 62 10% E12 e3

Supplier's Site Datasheet
Cw-10 62 10% E12 E3 Vishay - 70P5347 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 62 10% E12 E3 Vishay
70P5347
Cw-10 62 10% E12 E3 Vishay 70P5347
CW-10 62 10% e12 E3

CW-10 62 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01062R00KE12 CW01062R00KE12-ND 3110-CW01062R00KE12 70P5347
Product Name Res Wirewound 62 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 62 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers