Vishay Intertechnology, Inc. RES 62 OHM 5% SILICONE WW CW01062R00JE123

Description
RES 62ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 62ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 5% SILICONE WW - CW01062R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 5% SILICONE WW
CW01062R00JE123
RES 62 OHM 5% SILICONE WW CW01062R00JE123
RES 62ohm 5% SILICONE WW

RES 62ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW01062R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01062R00JE123-ND
Through Hole Resistors CW01062R00JE123-ND
62 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

62 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 62 5% E12 E3 Vishay - 70P5345 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 62 5% E12 E3 Vishay
70P5345
Cw-10-3 62 5% E12 E3 Vishay 70P5345
CW-10-3 62 5% e12 E3

CW-10-3 62 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01062R00JE123 CW01062R00JE123-ND 70P5345
Product Name RES 62 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 62 5% E12 E3 Vishay
Resistance Range 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details