Vishay Intertechnology, Inc. RES 620 OHM 13W 10% WW AXIAL CW010620R0KE123

Description
RES 620ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 620ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 13W 10% WW AXIAL - CW010620R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 13W 10% WW AXIAL
CW010620R0KE123
RES 620 OHM 13W 10% WW AXIAL CW010620R0KE123
RES 620ohm 13W 10% WW AXIAL

RES 620ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010620R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010620R0KE123-ND
Through Hole Resistors CW010620R0KE123-ND
620 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

620 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 620 10% E12 E3 Vishay - 70P5356 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 620 10% E12 E3 Vishay
70P5356
Cw-10-3 620 10% E12 E3 Vishay 70P5356
CW-10-3 620 10% e12 E3

CW-10-3 620 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010620R0KE123 CW010620R0KE123-ND 70P5356
Product Name RES 620 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 620 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details