Vishay Intertechnology, Inc. Through Hole Resistors CW010620R0JE733

Description
620 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
620 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010620R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010620R0JE733-ND
Through Hole Resistors CW010620R0JE733-ND
620 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

620 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010620R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010620R0JE733
Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010620R0JE733
Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 620 5% E73 E3 Vishay - 70P5354 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 620 5% E73 E3 Vishay
70P5354
Cw-10-3 620 5% E73 E3 Vishay 70P5354
CW-10-3 620 5% E73 e3

CW-10-3 620 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010620R0JE733-ND CW010620R0JE733 70P5354
Product Name Through Hole Resistors Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 620 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details