Vishay Intertechnology, Inc. Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010620R0JE73

Description
Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010620R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010620R0JE73
Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010620R0JE73
Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW010620R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010620R0JE73
Wirewound Resistors 3110-CW010620R0JE73
CW-10 620 5% E73 e3

CW-10 620 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010620R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010620R0JE73-ND
Through Hole Resistors CW010620R0JE73-ND
620 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

620 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 620 5% E73 E3 Vishay - 70P5353 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 620 5% E73 E3 Vishay
70P5353
Cw-10 620 5% E73 E3 Vishay 70P5353
CW-10 620 5% E73 e3

CW-10 620 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010620R0JE73 3110-CW010620R0JE73 CW010620R0JE73-ND 70P5353
Product Name Res Wirewound 620 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 620 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details