Vishay Intertechnology, Inc. Through Hole Resistors CW01061R90KE733

Description
61.9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
61.9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01061R90KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01061R90KE733-ND
Through Hole Resistors CW01061R90KE733-ND
61.9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

61.9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 61.9 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01061R90KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 61.9 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01061R90KE733
Res Wirewound 61.9 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01061R90KE733
Res Wirewound 61.9 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 61.9 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 61.9 10% E73 E3 Vishay - 70P5343 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 61.9 10% E73 E3 Vishay
70P5343
Cw-10-3 61.9 10% E73 E3 Vishay 70P5343
CW-10-3 61.9 10% E73 e3

CW-10-3 61.9 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01061R90KE733-ND CW01061R90KE733 70P5343
Product Name Through Hole Resistors Res Wirewound 61.9 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 61.9 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details