CW-10 61.9 10% E12 e3
61.9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 61.9 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW01061R90KE12 | CW01061R90KE12-ND | CW01061R90KE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 61.9 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 61.9 ohms | 61.9 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor |