Vishay Intertechnology, Inc. Through Hole Resistors CW01060R00KE733

Description
60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01060R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01060R00KE733-ND
Through Hole Resistors CW01060R00KE733-ND
60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 60 OHM 13W 10% WW AXIAL - CW01060R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 13W 10% WW AXIAL
CW01060R00KE733
RES 60 OHM 13W 10% WW AXIAL CW01060R00KE733
RES 60ohm 13W 10% WW AXIAL

RES 60ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 60 10% E73 E3 Vishay - 70P5328 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 60 10% E73 E3 Vishay
70P5328
Cw-10-3 60 10% E73 E3 Vishay 70P5328
CW-10-3 60 10% E73 e3

CW-10-3 60 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01060R00KE733-ND CW01060R00KE733 70P5328
Product Name Through Hole Resistors RES 60 OHM 13W 10% WW AXIAL Cw-10-3 60 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details