Vishay Intertechnology, Inc. Through Hole Resistors CW01060R00KE73

Description
60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01060R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01060R00KE73-ND
Through Hole Resistors CW01060R00KE73-ND
60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 60 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01060R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01060R00KE73
Res Wirewound 60 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01060R00KE73
Res Wirewound 60 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 60 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01060R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01060R00KE73
Wirewound Resistors 3110-CW01060R00KE73
CW-10 60 10% E73 e3

CW-10 60 10% E73 e3

Supplier's Site Datasheet
Cw-10 60 10% E73 E3 Vishay - 70P5327 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 60 10% E73 E3 Vishay
70P5327
Cw-10 60 10% E73 E3 Vishay 70P5327
CW-10 60 10% E73 e3

CW-10 60 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01060R00KE73-ND CW01060R00KE73 3110-CW01060R00KE73 70P5327
Product Name Through Hole Resistors Res Wirewound 60 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-10 60 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details