Vishay Intertechnology, Inc. Through Hole Resistors CW01060R00KE123

Description
60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01060R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01060R00KE123-ND
Through Hole Resistors CW01060R00KE123-ND
60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

60 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 60 OHM 13W 10% WW AXIAL - CW01060R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 13W 10% WW AXIAL
CW01060R00KE123
RES 60 OHM 13W 10% WW AXIAL CW01060R00KE123
RES 60ohm 13W 10% WW AXIAL

RES 60ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 60 10% E12 E3 Vishay - 70P5326 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 60 10% E12 E3 Vishay
70P5326
Cw-10-3 60 10% E12 E3 Vishay 70P5326
CW-10-3 60 10% e12 E3

CW-10-3 60 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01060R00KE123-ND CW01060R00KE123 70P5326
Product Name Through Hole Resistors RES 60 OHM 13W 10% WW AXIAL Cw-10-3 60 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A4R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details