Vishay Intertechnology, Inc. Through Hole Resistors CW01060R00JE733

Description
60 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01060R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01060R00JE733-ND
Through Hole Resistors CW01060R00JE733-ND
60 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

60 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 60 OHM 13W 5% WW AXIAL - CW01060R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 13W 5% WW AXIAL
CW01060R00JE733
RES 60 OHM 13W 5% WW AXIAL CW01060R00JE733
RES 60ohm 13W 5% WW AXIAL

RES 60ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 60 5% E73 E3 Vishay - 70P5324 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 60 5% E73 E3 Vishay
70P5324
Cw-10-3 60 5% E73 E3 Vishay 70P5324
CW-10-3 60 5% E73 e3

CW-10-3 60 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01060R00JE733-ND CW01060R00JE733 70P5324
Product Name Through Hole Resistors RES 60 OHM 13W 5% WW AXIAL Cw-10-3 60 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details