Vishay Intertechnology, Inc. RES 600 OHM 13W 10% WW AXIAL CW010600R0KE733

Description
RES 600ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 600ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 13W 10% WW AXIAL - CW010600R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 13W 10% WW AXIAL
CW010600R0KE733
RES 600 OHM 13W 10% WW AXIAL CW010600R0KE733
RES 600ohm 13W 10% WW AXIAL

RES 600ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010600R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010600R0KE733-ND
Through Hole Resistors CW010600R0KE733-ND
600 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010600R0KE733 CW010600R0KE733-ND
Product Name RES 600 OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details