Vishay Intertechnology, Inc. Res Wirewound 600 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010600R0KE123

Description
Res Wirewound 600 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 600 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010600R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010600R0KE123
Res Wirewound 600 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010600R0KE123
Res Wirewound 600 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010600R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010600R0KE123-ND
Through Hole Resistors CW010600R0KE123-ND
600 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 600 10% E12 E3 Vishay - 70P5333 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 600 10% E12 E3 Vishay
70P5333
Cw-10-3 600 10% E12 E3 Vishay 70P5333
CW-10-3 600 10% e12 E3

CW-10-3 600 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010600R0KE123 CW010600R0KE123-ND 70P5333
Product Name Res Wirewound 600 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 600 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630027-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details