Vishay Intertechnology, Inc. RES 600 OHM 13W 10% WW AXIAL CW010600R0KE12

Description
RES 600ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 600ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 13W 10% WW AXIAL - CW010600R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 13W 10% WW AXIAL
CW010600R0KE12
RES 600 OHM 13W 10% WW AXIAL CW010600R0KE12
RES 600ohm 13W 10% WW AXIAL

RES 600ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010600R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010600R0KE12-ND
Through Hole Resistors CW010600R0KE12-ND
600 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010600R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010600R0KE12
Wirewound Resistors 3110-CW010600R0KE12
CW-10 600 10% E12 e3

CW-10 600 10% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW010600R0KE12 CW010600R0KE12-ND 3110-CW010600R0KE12
Product Name RES 600 OHM 13W 10% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms 600 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details