Vishay Intertechnology, Inc. Wirewound Resistors CW010600R0JS73

Description
CW-10 600 5% S73
Request a Quote Datasheet
Description
CW-10 600 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010600R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010600R0JS73
Wirewound Resistors 3110-CW010600R0JS73
CW-10 600 5% S73

CW-10 600 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-600TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-600TR-ND
Through Hole Resistors CWE-600TR-ND
600 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 600 OHM 5% 13W SILICONE WW - CW010600R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 5% 13W SILICONE WW
CW010600R0JS73
RES 600 OHM 5% 13W SILICONE WW CW010600R0JS73
RES 600ohm 5% 13W SILICONE WW

RES 600ohm 5% 13W SILICONE WW

Supplier's Site
Power Resistor; Resistance Vishay - 06H0088 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0088
Power Resistor; Resistance Vishay 06H0088
Power Resistor; Resistance:600ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:600ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010600R0JS73 CWE-600TR-ND CW010600R0JS73 06H0088
Product Name Wirewound Resistors Through Hole Resistors RES 600 OHM 5% 13W SILICONE WW Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 600 ohms 600 ohms 600 ohms 600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details