Vishay Precision Group RES 600 OHM 13W 5% WW AXIAL CW010600R0JE73

Description
RES 600ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 600ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 13W 5% WW AXIAL - CW010600R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 13W 5% WW AXIAL
CW010600R0JE73
RES 600 OHM 13W 5% WW AXIAL CW010600R0JE73
RES 600ohm 13W 5% WW AXIAL

RES 600ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-CW010600R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010600R0JE73TR-ND
Through Hole Resistors 541-CW010600R0JE73TR-ND
600 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW010600R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010600R0JE73CT-ND
Through Hole Resistors 541-CW010600R0JE73CT-ND
RES 600 OHM 13W 5% AXIAL

RES 600 OHM 13W 5% AXIAL

Buy Now Datasheet
Wirewound Resistors - 3110-CW010600R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010600R0JE73
Wirewound Resistors 3110-CW010600R0JE73
CW-10 600 5% E73 e3

CW-10 600 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 600 Ohm, 10W, 5%; Resistance Vishay - 65K3674 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 600 Ohm, 10W, 5%; Resistance Vishay
65K3674
Wirewound Resistor, 600 Ohm, 10W, 5%; Resistance Vishay 65K3674
WIREWOUND RESISTOR, 600 OHM, 10W, 5%; Resistance:600ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 600 OHM, 10W, 5%; Resistance:600ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010600R0JE73 541-CW010600R0JE73TR-ND 3110-CW010600R0JE73 65K3674
Product Name RES 600 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Wirewound Resistor, 600 Ohm, 10W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 600 ohms 600 ohms 600 ohms 600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details