Vishay Precision Group Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010600R0JE12

Description
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010600R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010600R0JE12
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010600R0JE12
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW010600R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010600R0JE12
Wirewound Resistors 3110-CW010600R0JE12
CW-10 600 5% E12 e3

CW-10 600 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010600R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010600R0JE12-ND
Through Hole Resistors CW010600R0JE12-ND
600 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk - 70201347 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk
70201347
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk 70201347
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010600R0JE12 3110-CW010600R0JE12 CW010600R0JE12-ND 70201347
Product Name Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details