Vishay Intertechnology, Inc. Through Hole Resistors CW0105R600JE12

Description
5.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0105R600JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105R600JE12-ND
Through Hole Resistors CW0105R600JE12-ND
5.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.6 OHM 13W 5% WW AXIAL - CW0105R600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 13W 5% WW AXIAL
CW0105R600JE12
RES 5.6 OHM 13W 5% WW AXIAL CW0105R600JE12
RES 5.6ohm 13W 5% WW AXIAL

RES 5.6ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0105R600JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0105R600JE12
Wirewound Resistors 3110-CW0105R600JE12
CW-10 5.6 5% E12 e3

CW-10 5.6 5% E12 e3

Supplier's Site Datasheet
Cw-10 5.6 5% E12 E3 Vishay - 70P5111 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 5.6 5% E12 E3 Vishay
70P5111
Cw-10 5.6 5% E12 E3 Vishay 70P5111
CW-10 5.6 5% e12 E3

CW-10 5.6 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0105R600JE12-ND CW0105R600JE12 3110-CW0105R600JE12 70P5111
Product Name Through Hole Resistors RES 5.6 OHM 13W 5% WW AXIAL Wirewound Resistors Cw-10 5.6 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details