Vishay Intertechnology, Inc. Wirewound Resistors CW0105R100JE73

Description
CW-10 5.1 5% E73 e3
Request a Quote Datasheet
Description
CW-10 5.1 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0105R100JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0105R100JE73
Wirewound Resistors 3110-CW0105R100JE73
CW-10 5.1 5% E73 e3

CW-10 5.1 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0105R100JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105R100JE73-ND
Through Hole Resistors CW0105R100JE73-ND
5.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0105R100JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0105R100JE73
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0105R100JE73
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 5.1 5% E73 E3 Vishay - 70P5105 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 5.1 5% E73 E3 Vishay
70P5105
Cw-10 5.1 5% E73 E3 Vishay 70P5105
CW-10 5.1 5% E73 e3

CW-10 5.1 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0105R100JE73 CW0105R100JE73-ND CW0105R100JE73 70P5105
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Cw-10 5.1 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details